"
DECORATOR DUPLEX TYPE
BROWN COLOR
NEMA 5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
TAMPER RESISTANT
BACK, SIDE WIRING
USB CHARGING CAPACITY 3.1 AMPERE
SIZE 1.693 INCH W X 1.392 INCH D X 3.28 INCH H
"
Selecta Products
Done
Datasheet
Description
"
DECORATOR DUPLEX TYPE
BROWN COLOR
NEMA 5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
TAMPER RESISTANT
BACK, SIDE WIRING
USB CHARGING CAPACITY 3.1 AMPERE
SIZE 1.693 INCH W X 1.392 INCH D X 3.28 INCH H
"
"
DECORATOR DUPLEX TYPE
BROWN COLOR
NEMA 5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
TAMPER RESISTANT
BACK, SIDE WIRING
USB CHARGING CAPACITY 3.1 AMPERE
SIZE 1.693 INCH W X 1.392 INCH D X 3.28 INCH H
"