Selecta Products Standard Wall Plate TPJ4-I

Description
" 0.07 INCH THK NYLON MATERIAL IVORY COLOR (4) TOGGLE SWITCH CONFIGURATION 4 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "
Datasheet
Description
" 0.07 INCH THK NYLON MATERIAL IVORY COLOR (4) TOGGLE SWITCH CONFIGURATION 4 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ4-I - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
TPJ4-I
Standard Wall Plate TPJ4-I
" 0.07 INCH THK NYLON MATERIAL IVORY COLOR (4) TOGGLE SWITCH CONFIGURATION 4 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "

"

  • 0.07 INCH THK NYLON MATERIAL
  • IVORY COLOR
  • (4) TOGGLE SWITCH CONFIGURATION
  • 4 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TPJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number TPJ4-I
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products