Selecta Products Standard Wall Plate TPJ3

Description
" 0.07 INCH THK NYLON MATERIAL BROWN COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "
Datasheet
Description
" 0.07 INCH THK NYLON MATERIAL BROWN COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ3 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
TPJ3
Standard Wall Plate TPJ3
" 0.07 INCH THK NYLON MATERIAL BROWN COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "

"

  • 0.07 INCH THK NYLON MATERIAL
  • BROWN COLOR
  • (3) TOGGLE SWITCH CONFIGURATION
  • 3 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TPJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number TPJ3
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Blank Wall Plates, Thermosetting Standard Size Glossy Finish - 3043U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 5000651 - RS Components, Ltd.
Specs
Opening / Devices Four
View Details
Standard Wall Plate - 24650 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Phone Jack Wall Plate
Material Steel
View Details