Selecta Products Standard Wall Plate TPJ264-GRY

Description
" 0.07 INCH THK NYLON MATERIAL GRAY COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "
Datasheet
Description
" 0.07 INCH THK NYLON MATERIAL GRAY COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ264-GRY - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
TPJ264-GRY
Standard Wall Plate TPJ264-GRY
" 0.07 INCH THK NYLON MATERIAL GRAY COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "

"

  • 0.07 INCH THK NYLON MATERIAL
  • GRAY COLOR
  • (4) DECORATOR CONFIGURATION
  • 4 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TPJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number TPJ264-GRY
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 5000673 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
2-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 22SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details