Selecta Products Standard Wall Plate TPJ263

Description
" 0.07 INCH THK NYLON MATERIAL BROWN COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "
Datasheet
Description
" 0.07 INCH THK NYLON MATERIAL BROWN COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ263 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
TPJ263
Standard Wall Plate TPJ263
" 0.07 INCH THK NYLON MATERIAL BROWN COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "

"

  • 0.07 INCH THK NYLON MATERIAL
  • BROWN COLOR
  • (3) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TPJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number TPJ263
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
QUICKPORT CAT6+ EXTREME JACK BLUE - LE-61110-RL6 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details