Selecta Products Standard Wall Plate TPJ26-LA

Description
" 0.07 INCH THK NYLON MATERIAL LIGHT ALMOND COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "
Datasheet
Description
" 0.07 INCH THK NYLON MATERIAL LIGHT ALMOND COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ26-LA - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
TPJ26-LA
Standard Wall Plate TPJ26-LA
" 0.07 INCH THK NYLON MATERIAL LIGHT ALMOND COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "

"

  • 0.07 INCH THK NYLON MATERIAL
  • LIGHT ALMOND COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TPJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number TPJ26-LA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Blank Wall Plates, Thermosetting Standard Size Glossy Finish - 3043U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 1752900 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - 21701 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details