Selecta Products Standard Wall Plate TPJ113-GRY

Description
" COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL GRAY COLOR (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "
Datasheet
Description
" COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL GRAY COLOR (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ113-GRY - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
TPJ113-GRY
Standard Wall Plate TPJ113-GRY
" COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL GRAY COLOR (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "

"

  • COMBINATION TYPE
  • 0.07 INCH THK NYLON MATERIAL
  • GRAY COLOR
  • (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION
  • 2 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TPJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number TPJ113-GRY
Product Name Standard Wall Plate
Type Blank Wall Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418656 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
3-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 13SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Standard Wall Plate - NT-L-NFB-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details