Selecta Products Standard Wall Plate TP826-I

Description
" COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL IVORY COLOR (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL "
Datasheet
Description
" COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL IVORY COLOR (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP826-I - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
TP826-I
Standard Wall Plate TP826-I
" COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL IVORY COLOR (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL "

"

  • COMBINATION TYPE
  • 0.07 INCH THK NYLON MATERIAL
  • IVORY COLOR
  • (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number TP826-I
Product Name Standard Wall Plate
Type Despard Switch Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products