Selecta Products Standard Wall Plate TP703-LA

Description
" 0.07 INCH THK NYLON MATERIAL LIGHT ALMOND COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL "
Datasheet
Description
" 0.07 INCH THK NYLON MATERIAL LIGHT ALMOND COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP703-LA - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
TP703-LA
Standard Wall Plate TP703-LA
" 0.07 INCH THK NYLON MATERIAL LIGHT ALMOND COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL "

"

  • 0.07 INCH THK NYLON MATERIAL
  • LIGHT ALMOND COLOR
  • (1) POWER OUTLET RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number TP703-LA
Product Name Standard Wall Plate
Type (1) Power Outlet Receptacle
Unlock Full Specs
to access all available technical data

Similar Products