Selecta Products Standard Wall Plate TP6-I

Description
" 0.07 INCH THK NYLON MATERIAL IVORY COLOR (6) TOGGLE SWITCH CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 12 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL "
Datasheet
Description
" 0.07 INCH THK NYLON MATERIAL IVORY COLOR (6) TOGGLE SWITCH CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 12 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP6-I - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
TP6-I
Standard Wall Plate TP6-I
" 0.07 INCH THK NYLON MATERIAL IVORY COLOR (6) TOGGLE SWITCH CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 12 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL "

"

  • 0.07 INCH THK NYLON MATERIAL
  • IVORY COLOR
  • (6) TOGGLE SWITCH CONFIGURATION
  • 6 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 12 INCH W X 4.6875 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number TP6-I
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 55SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - 24643 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details