"
COMBINATION TYPE
0.07 INCH THK NYLON MATERIAL
IVORY COLOR
(1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TP MODEL
"
Selecta Products
Done
Datasheet
Description
"
COMBINATION TYPE
0.07 INCH THK NYLON MATERIAL
IVORY COLOR
(1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TP MODEL
"
"
COMBINATION TYPE
0.07 INCH THK NYLON MATERIAL
IVORY COLOR
(1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TP MODEL
"
"
COMBINATION TYPE
0.07 INCH THK NYLON MATERIAL
IVORY COLOR
(1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL