"
COMBINATION TYPE
0.07 INCH THK NYLON MATERIAL
WHITE COLOR
(1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TP MODEL
"
Selecta Products
Done
Datasheet
Description
"
COMBINATION TYPE
0.07 INCH THK NYLON MATERIAL
WHITE COLOR
(1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TP MODEL
"
"
COMBINATION TYPE
0.07 INCH THK NYLON MATERIAL
WHITE COLOR
(1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TP MODEL
"