Selecta Products Standard Wall Plate TP113-GRY

Description
" COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL GRAY COLOR (1) BLANK, (1) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL "
Datasheet
Description
" COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL GRAY COLOR (1) BLANK, (1) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP113-GRY - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
TP113-GRY
Standard Wall Plate TP113-GRY
" COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL GRAY COLOR (1) BLANK, (1) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL "

"

  • COMBINATION TYPE
  • 0.07 INCH THK NYLON MATERIAL
  • GRAY COLOR
  • (1) BLANK, (1) TOGGLE SWITCH CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number TP113-GRY
Product Name Standard Wall Plate
Type Blank Wall Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Thermoplastic Standard Size Glossy Finish - 3061 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details