Selecta Products Standard Wall Plate TP1-W

Description
" NYLON MATERIAL MATTE FINISH WHITE COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TRADEMASTER[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 2.9375 INCH WIDTH X 4.687 INCH HEIGHT NOMINAL THICKNESS 0.07 INCH APPLICATION HEALTH CARE, EDUCATION, INSTITUTIONAL, RETAIL, OFFICE, HOSPITALITY/LODGING, MULTIPLE DWELLING APPROVAL UL 514, CSA "
Datasheet
Description
" NYLON MATERIAL MATTE FINISH WHITE COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TRADEMASTER[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 2.9375 INCH WIDTH X 4.687 INCH HEIGHT NOMINAL THICKNESS 0.07 INCH APPLICATION HEALTH CARE, EDUCATION, INSTITUTIONAL, RETAIL, OFFICE, HOSPITALITY/LODGING, MULTIPLE DWELLING APPROVAL UL 514, CSA "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP1-W - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
TP1-W
Standard Wall Plate TP1-W
" NYLON MATERIAL MATTE FINISH WHITE COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TRADEMASTER[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 2.9375 INCH WIDTH X 4.687 INCH HEIGHT NOMINAL THICKNESS 0.07 INCH APPLICATION HEALTH CARE, EDUCATION, INSTITUTIONAL, RETAIL, OFFICE, HOSPITALITY/LODGING, MULTIPLE DWELLING APPROVAL UL 514, CSA "

"

  • NYLON MATERIAL
  • MATTE FINISH
  • WHITE COLOR
  • (1) TOGGLE SWITCH CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • TRADEMASTER[R] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 2.9375 INCH WIDTH X 4.687 INCH HEIGHT
  • NOMINAL THICKNESS 0.07 INCH
  • APPLICATION HEALTH CARE, EDUCATION, INSTITUTIONAL, RETAIL, OFFICE, HOSPITALITY/LODGING, MULTIPLE DWELLING
  • APPROVAL UL 514, CSA

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number TP1-W
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang 3 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 76SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - 21843 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details