Selecta Products Combination Switch/Receptacle TM8USBLA

Description
" SINGLE TYPE LIGHT ALMOND COLOR UL/ETL (CANADA AND US) APPROVAL SIDE, BACK WIRING NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE ROHS COMPLIANT OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "
Description
" SINGLE TYPE LIGHT ALMOND COLOR UL/ETL (CANADA AND US) APPROVAL SIDE, BACK WIRING NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE ROHS COMPLIANT OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Combination Switch/Receptacle
TM8USBLA
Combination Switch/Receptacle TM8USBLA
" SINGLE TYPE LIGHT ALMOND COLOR UL/ETL (CANADA AND US) APPROVAL SIDE, BACK WIRING NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE ROHS COMPLIANT OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "

"

  • SINGLE TYPE
  • LIGHT ALMOND COLOR
  • UL/ETL (CANADA AND US) APPROVAL
  • SIDE, BACK WIRING
  • NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • CHARGER RATING 3.1 AMPERE
  • APPLICABLE STANDARD NEC

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM8USBLA
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472937-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IP44 Splashproof 15° Angled Receptacle - F32S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers