Selecta Products Combination Switch/Receptacle TM8USBBK

Description
" SINGLE TYPE BLACK COLOR UL/ETL (CANADA AND US) APPROVAL SIDE, BACK WIRING NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE ROHS COMPLIANT OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "
Description
" SINGLE TYPE BLACK COLOR UL/ETL (CANADA AND US) APPROVAL SIDE, BACK WIRING NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE ROHS COMPLIANT OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Combination Switch/Receptacle
TM8USBBK
Combination Switch/Receptacle TM8USBBK
" SINGLE TYPE BLACK COLOR UL/ETL (CANADA AND US) APPROVAL SIDE, BACK WIRING NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE ROHS COMPLIANT OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "

"

  • SINGLE TYPE
  • BLACK COLOR
  • UL/ETL (CANADA AND US) APPROVAL
  • SIDE, BACK WIRING
  • NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • CHARGER RATING 3.1 AMPERE
  • APPLICABLE STANDARD NEC

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM8USBBK
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 Fr C Power Mod Front Cover - 25-PMFC-FC - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details