Selecta Products Decorator AC Switch TM8LOCATOR-LA

Description
ILLUMINATED ROCKER TYPE 1.72 INCH W X 1.13 INCH D X 4.2 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
ILLUMINATED ROCKER TYPE 1.72 INCH W X 1.13 INCH D X 4.2 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - TM8LOCATOR-LA - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
TM8LOCATOR-LA
Decorator AC Switch TM8LOCATOR-LA
ILLUMINATED ROCKER TYPE 1.72 INCH W X 1.13 INCH D X 4.2 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • ILLUMINATED ROCKER TYPE
  • 1.72 INCH W X 1.13 INCH D X 4.2 INCH H SIZE
  • LIGHT ALMOND COLOR
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NO WALL PLATE INCLUDED
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM8LOCATOR-LA
Product Name Decorator AC Switch
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Decorative Switch, Commercial Grade - 1015S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1280V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details