Selecta Products Duplex/Single Receptacle TM885SI

Description
" DECORATOR DUPLEX TYPE HIGH IMPACT THERMOPLASTIC MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H INCLUDES PRESSURE PLATE "
Datasheet
Description
" DECORATOR DUPLEX TYPE HIGH IMPACT THERMOPLASTIC MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H INCLUDES PRESSURE PLATE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM885SI - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TM885SI
Duplex/Single Receptacle TM885SI
" DECORATOR DUPLEX TYPE HIGH IMPACT THERMOPLASTIC MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H INCLUDES PRESSURE PLATE "

"

  • DECORATOR DUPLEX TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL (CANADA AND US) APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SELF GROUNDING
  • 2 POLE(S)
  • BACK WIRING
  • TRADEMASTER[R] BRAND
  • OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H
  • INCLUDES PRESSURE PLATE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM885SI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-119-051-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R for Special Purpose - 2101M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 206852-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details