Selecta Products Decorator AC Switch TM874GRY

Description
" STANDARD TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE GRAY COLOR 4-WAY OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, COMMERCIAL, HOSPITAL APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, BACK WIRING YES WALL PLATE INCLUDED SIDE WIRE SIZE 12 AND 14 AWG "
Description
" STANDARD TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE GRAY COLOR 4-WAY OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, COMMERCIAL, HOSPITAL APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, BACK WIRING YES WALL PLATE INCLUDED SIDE WIRE SIZE 12 AND 14 AWG "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Decorator AC Switch
TM874GRY
Decorator AC Switch TM874GRY
" STANDARD TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE GRAY COLOR 4-WAY OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, COMMERCIAL, HOSPITAL APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, BACK WIRING YES WALL PLATE INCLUDED SIDE WIRE SIZE 12 AND 14 AWG "

"

  • STANDARD TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
  • GRAY COLOR
  • 4-WAY OPERATION TYPE
  • UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL
  • RESIDENTIAL, COMMERCIAL, HOSPITAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE, BACK WIRING
  • YES WALL PLATE INCLUDED
  • SIDE WIRE SIZE 12 AND 14 AWG

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM874GRY
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker Switches - K5 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade - 1005S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details