Selecta Products Decorator AC Switch TM874-W

Description
" STANDARD ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE WHITE COLOR 4-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" STANDARD ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE WHITE COLOR 4-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - TM874-W - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
TM874-W
Decorator AC Switch TM874-W
" STANDARD ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE WHITE COLOR 4-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • STANDARD ROCKER TYPE
  • IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
  • WHITE COLOR
  • 4-WAY OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM874-W
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Decorative Switches - 72111 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1215V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details