"
STANDARD ROCKER TYPE
IMPACT RESISTANT SATIN THERMOPLASTIC MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
WHITE COLOR
4-WAY OPERATION TYPE
UL 20/498, CSA APPROVAL
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
STANDARD ROCKER TYPE
IMPACT RESISTANT SATIN THERMOPLASTIC MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
WHITE COLOR
4-WAY OPERATION TYPE
UL 20/498, CSA APPROVAL
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
STANDARD ROCKER TYPE
IMPACT RESISTANT SATIN THERMOPLASTIC MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
WHITE COLOR
4-WAY OPERATION TYPE
UL 20/498, CSA APPROVAL
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"