Selecta Products Decorator AC Switch TM874-LA

Description
" STANDARD ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE LIGHT ALMOND COLOR 4-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" STANDARD ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE LIGHT ALMOND COLOR 4-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - TM874-LA - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
TM874-LA
Decorator AC Switch TM874-LA
" STANDARD ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE LIGHT ALMOND COLOR 4-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • STANDARD ROCKER TYPE
  • IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
  • LIGHT ALMOND COLOR
  • 4-WAY OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM874-LA
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Paddle; Paddle
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details