Selecta Products Decorator AC Switch TM873-LASL

Description
" ILLUMINATED, ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE LIGHT ALMOND COLOR 3-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" ILLUMINATED, ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE LIGHT ALMOND COLOR 3-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - TM873-LASL - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
TM873-LASL
Decorator AC Switch TM873-LASL
" ILLUMINATED, ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE LIGHT ALMOND COLOR 3-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • ILLUMINATED, ROCKER TYPE
  • IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
  • LIGHT ALMOND COLOR
  • 3-WAY OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM873-LASL
Product Name Decorator AC Switch
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Decorative Switch & 15A Tamper Resistant Decorative Outlet - 72215 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1313V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details