"
STANDARD ROCKER TYPE
IMPACT RESISTANT THERMOPLASTIC MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
GRAY COLOR
3-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
STANDARD ROCKER TYPE
IMPACT RESISTANT THERMOPLASTIC MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
GRAY COLOR
3-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
STANDARD ROCKER TYPE
IMPACT RESISTANT THERMOPLASTIC MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
GRAY COLOR
3-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
STANDARD ROCKER TYPE
IMPACT RESISTANT THERMOPLASTIC MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
GRAY COLOR
3-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Rocker Switches
Product Number
TM873-GRY
Product Name
Decorator AC Switch
Rocker Actuator
Rocker
Standards / Compliances
CSA Certified; UL Listed
Current Rating
15 amps
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems