Selecta Products Decorator AC Switch TM873-DBCC10

Description
" STANDARD ROCKER TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE DARK BRONZE COLOR 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO WALL PLATE INCLUDED "
Datasheet
Description
" STANDARD ROCKER TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE DARK BRONZE COLOR 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO WALL PLATE INCLUDED "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - TM873-DBCC10 - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
TM873-DBCC10
Decorator AC Switch TM873-DBCC10
" STANDARD ROCKER TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE DARK BRONZE COLOR 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO WALL PLATE INCLUDED "

"

  • STANDARD ROCKER TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
  • DARK BRONZE COLOR
  • 3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NO WALL PLATE INCLUDED

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM873-DBCC10
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details