Selecta Products Decorator AC Switch TM870NALA

Description
" STANDARD ROCKER TYPE IMPACT RESISTANT SATIN THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), NAFTA APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" STANDARD ROCKER TYPE IMPACT RESISTANT SATIN THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), NAFTA APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - TM870NALA - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
TM870NALA
Decorator AC Switch TM870NALA
" STANDARD ROCKER TYPE IMPACT RESISTANT SATIN THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), NAFTA APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • STANDARD ROCKER TYPE
  • IMPACT RESISTANT SATIN THERMOPLASTIC MATERIAL
  • 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
  • LIGHT ALMOND COLOR
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US), NAFTA APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM870NALA
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1110V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 9131923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details