Selecta Products Decorator AC Switch TM870-STMWCC6

Description
" STANDARD ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 0.99 INCH D X 4.19 INCH H SIZE WHITE COLOR 1-POLE MOMENTARY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED "
Datasheet
Description
" STANDARD ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 0.99 INCH D X 4.19 INCH H SIZE WHITE COLOR 1-POLE MOMENTARY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - TM870-STMWCC6 - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
TM870-STMWCC6
Decorator AC Switch TM870-STMWCC6
" STANDARD ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 0.99 INCH D X 4.19 INCH H SIZE WHITE COLOR 1-POLE MOMENTARY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED "

"

  • STANDARD ROCKER TYPE
  • IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 1.43 INCH W X 0.99 INCH D X 4.19 INCH H SIZE
  • WHITE COLOR
  • 1-POLE MOMENTARY OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM870-STMWCC6
Product Name Decorator AC Switch
Rocker Actuator Rocker
Switch Function Momentary
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Decorative Switch, Residential Grade - 1004S - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Rocker Switches - Z5301-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw
View Details
3 suppliers
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details