"
STANDARD ROCKER TYPE
IMPACT RESISTANT THERMOPLASTIC MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
LIGHT ALMOND COLOR
SINGLE POLE, MOMENTARY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
STANDARD ROCKER TYPE
IMPACT RESISTANT THERMOPLASTIC MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
LIGHT ALMOND COLOR
SINGLE POLE, MOMENTARY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
STANDARD ROCKER TYPE
IMPACT RESISTANT THERMOPLASTIC MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
LIGHT ALMOND COLOR
SINGLE POLE, MOMENTARY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"