Selecta Products Decorator AC Switch TM870-DBCC10

Description
" STANDARD ROCKER TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE 1-POLE OPERATION TYPE UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, COMMERCIAL, HOSPITAL APPLICATION 120/277 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING YES WALL PLATE INCLUDED LINE CONTACT MATERIAL 0.031 INCH BRASS MOUNTING STRAP MATERIAL 0.042 INCH ZINC PLATED STEEL "
Datasheet
Description
" STANDARD ROCKER TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE 1-POLE OPERATION TYPE UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, COMMERCIAL, HOSPITAL APPLICATION 120/277 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING YES WALL PLATE INCLUDED LINE CONTACT MATERIAL 0.031 INCH BRASS MOUNTING STRAP MATERIAL 0.042 INCH ZINC PLATED STEEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - TM870-DBCC10 - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
TM870-DBCC10
Decorator AC Switch TM870-DBCC10
" STANDARD ROCKER TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE 1-POLE OPERATION TYPE UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, COMMERCIAL, HOSPITAL APPLICATION 120/277 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING YES WALL PLATE INCLUDED LINE CONTACT MATERIAL 0.031 INCH BRASS MOUNTING STRAP MATERIAL 0.042 INCH ZINC PLATED STEEL "

"

  • STANDARD ROCKER TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
  • 1-POLE OPERATION TYPE
  • UL (CANADA AND US), CSA C22.2 APPROVAL
  • RESIDENTIAL, COMMERCIAL, HOSPITAL APPLICATION
  • 120/277 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • YES WALL PLATE INCLUDED
  • LINE CONTACT MATERIAL 0.031 INCH BRASS
  • MOUNTING STRAP MATERIAL 0.042 INCH ZINC PLATED STEEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM870-DBCC10
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8L Miniature Rocker Switch - A8L-21-13N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
3 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details