"
DECORATOR TYPE
IVORY COLOR
UL 20/498, UL (CANADA AND US) APPROVAL
120/125 VAC 15 AMPERE 3-WAY ROCKER SWITCH TYPE
SIDE, BACK WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
DECORATOR TYPE
IVORY COLOR
UL 20/498, UL (CANADA AND US) APPROVAL
120/125 VAC 15 AMPERE 3-WAY ROCKER SWITCH TYPE
SIDE, BACK WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DECORATOR TYPE
IVORY COLOR
UL 20/498, UL (CANADA AND US) APPROVAL
120/125 VAC 15 AMPERE 3-WAY ROCKER SWITCH TYPE
SIDE, BACK WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DECORATOR TYPE
IVORY COLOR
UL 20/498, UL (CANADA AND US) APPROVAL
120/125 VAC 15 AMPERE 3-WAY ROCKER SWITCH TYPE
SIDE, BACK WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE