Selecta Products Combination Switch/Receptacle TM838-ICC

Description
" DECORATOR TYPE IVORY COLOR UL 20/498, UL (CANADA AND US) APPROVAL 120/125 VAC 15 AMPERE THREE WAY ROCKER SWITCH TYPE BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1 "
Datasheet
Description
" DECORATOR TYPE IVORY COLOR UL 20/498, UL (CANADA AND US) APPROVAL 120/125 VAC 15 AMPERE THREE WAY ROCKER SWITCH TYPE BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TM838-ICC - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TM838-ICC
Combination Switch/Receptacle TM838-ICC
" DECORATOR TYPE IVORY COLOR UL 20/498, UL (CANADA AND US) APPROVAL 120/125 VAC 15 AMPERE THREE WAY ROCKER SWITCH TYPE BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1 "

"

  • DECORATOR TYPE
  • IVORY COLOR
  • UL 20/498, UL (CANADA AND US) APPROVAL
  • 120/125 VAC 15 AMPERE THREE WAY ROCKER SWITCH TYPE
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM838-ICC
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP67 Watertight Connector - K41S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1620D42AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 10EAH1-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers