Selecta Products Combination Switch/Receptacle TM838-BKCC

Description
" DECORATOR TYPE BLACK COLOR UL 20/498, UL (CANADA AND US) APPROVAL 120/125 VAC 15 AMPERE THREE WAY ROCKER SWITCH TYPE BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1 "
Datasheet
Description
" DECORATOR TYPE BLACK COLOR UL 20/498, UL (CANADA AND US) APPROVAL 120/125 VAC 15 AMPERE THREE WAY ROCKER SWITCH TYPE BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TM838-BKCC - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TM838-BKCC
Combination Switch/Receptacle TM838-BKCC
" DECORATOR TYPE BLACK COLOR UL 20/498, UL (CANADA AND US) APPROVAL 120/125 VAC 15 AMPERE THREE WAY ROCKER SWITCH TYPE BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1 "

"

  • DECORATOR TYPE
  • BLACK COLOR
  • UL 20/498, UL (CANADA AND US) APPROVAL
  • 120/125 VAC 15 AMPERE THREE WAY ROCKER SWITCH TYPE
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM838-BKCC
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-350782-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C20 Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IP67 Watertight Angled Inlet - A42S76A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers