Selecta Products Combination Switch/Receptacle TM826USBW

Description
" DECORATOR DUPLEX TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL WHITE COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, HOSPITAL APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE ROHS COMPLIANT OVERALL DIMENSION 1.693 INCH W X 1.35 INCH D X 4.18 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "
Description
" DECORATOR DUPLEX TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL WHITE COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, HOSPITAL APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE ROHS COMPLIANT OVERALL DIMENSION 1.693 INCH W X 1.35 INCH D X 4.18 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Combination Switch/Receptacle
TM826USBW
Combination Switch/Receptacle TM826USBW
" DECORATOR DUPLEX TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL WHITE COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, HOSPITAL APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE ROHS COMPLIANT OVERALL DIMENSION 1.693 INCH W X 1.35 INCH D X 4.18 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "

"

  • DECORATOR DUPLEX TYPE
  • NYLON (BODY), POLYCARBONATE (FACE) MATERIAL
  • WHITE COLOR
  • UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL
  • RESIDENTIAL, HOSPITAL APPLICATION
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.693 INCH W X 1.35 INCH D X 4.18 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • CHARGER RATING 3.1 AMPERE
  • APPLICABLE STANDARD NEC

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM826USBW
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F41S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20 Amp Decorative Outlet, Side Wire Only, Commercial Grade - 2002N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details