Selecta Products Combination Switch/Receptacle TM826USBLA

Description
" DECORATOR DUPLEX TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL LIGHT ALMOND COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, HOSPITAL APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE ROHS COMPLIANT OVERALL DIMENSION 1.693 INCH W X 1.35 INCH D X 4.18 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "
Description
" DECORATOR DUPLEX TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL LIGHT ALMOND COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, HOSPITAL APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE ROHS COMPLIANT OVERALL DIMENSION 1.693 INCH W X 1.35 INCH D X 4.18 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Combination Switch/Receptacle
TM826USBLA
Combination Switch/Receptacle TM826USBLA
" DECORATOR DUPLEX TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL LIGHT ALMOND COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, HOSPITAL APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE ROHS COMPLIANT OVERALL DIMENSION 1.693 INCH W X 1.35 INCH D X 4.18 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "

"

  • DECORATOR DUPLEX TYPE
  • NYLON (BODY), POLYCARBONATE (FACE) MATERIAL
  • LIGHT ALMOND COLOR
  • UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL
  • RESIDENTIAL, HOSPITAL APPLICATION
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.693 INCH W X 1.35 INCH D X 4.18 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • CHARGER RATING 3.1 AMPERE
  • APPLICABLE STANDARD NEC

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM826USBLA
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details