Selecta Products Combination Switch/Receptacle TM826USBI

Description
" DECORATOR DUPLEX TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL IVORY COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, HOSPITAL APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE ROHS COMPLIANT OVERALL DIMENSION 1.693 INCH W X 1.35 INCH D X 4.18 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "
Description
" DECORATOR DUPLEX TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL IVORY COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, HOSPITAL APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE ROHS COMPLIANT OVERALL DIMENSION 1.693 INCH W X 1.35 INCH D X 4.18 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Combination Switch/Receptacle
TM826USBI
Combination Switch/Receptacle TM826USBI
" DECORATOR DUPLEX TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL IVORY COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, HOSPITAL APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE ROHS COMPLIANT OVERALL DIMENSION 1.693 INCH W X 1.35 INCH D X 4.18 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "

"

  • DECORATOR DUPLEX TYPE
  • NYLON (BODY), POLYCARBONATE (FACE) MATERIAL
  • IVORY COLOR
  • UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL
  • RESIDENTIAL, HOSPITAL APPLICATION
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.693 INCH W X 1.35 INCH D X 4.18 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • CHARGER RATING 3.1 AMPERE
  • APPLICABLE STANDARD NEC

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM826USBI
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details