Selecta Products Combination Switch/Receptacle TM826USBBK

Description
" DUPLEX TYPE NYLON (BACK BODY), POLYCARBONATE (FACE) MATERIAL BLACK COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, MULTIPLE DWELLING APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE OVERALL DIMENSION 1.69 INCH W X 1.39 INCH D X 2.67 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "
Description
" DUPLEX TYPE NYLON (BACK BODY), POLYCARBONATE (FACE) MATERIAL BLACK COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, MULTIPLE DWELLING APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE OVERALL DIMENSION 1.69 INCH W X 1.39 INCH D X 2.67 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Combination Switch/Receptacle
TM826USBBK
Combination Switch/Receptacle TM826USBBK
" DUPLEX TYPE NYLON (BACK BODY), POLYCARBONATE (FACE) MATERIAL BLACK COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL RESIDENTIAL, MULTIPLE DWELLING APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE OVERALL DIMENSION 1.69 INCH W X 1.39 INCH D X 2.67 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEC "

"

  • DUPLEX TYPE
  • NYLON (BACK BODY), POLYCARBONATE (FACE) MATERIAL
  • BLACK COLOR
  • UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL
  • RESIDENTIAL, MULTIPLE DWELLING APPLICATION
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE RECEPTACLE TYPE
  • OVERALL DIMENSION 1.69 INCH W X 1.39 INCH D X 2.67 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • CHARGER RATING 3.1 AMPERE
  • APPLICABLE STANDARD NEC

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM826USBBK
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.2814.08 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R Canada Standard - 2106L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 206838-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers