Selecta Products Combination Switch/Receptacle TM818-TRBKCC

Description
" DECORATOR TYPE BLACK COLOR UL 20/498, UL (CANADA AND US) APPROVAL 120/125 VAC 15 AMPERE 1-POLE ROCKER SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE BLACK COLOR UL 20/498, UL (CANADA AND US) APPROVAL 120/125 VAC 15 AMPERE 1-POLE ROCKER SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TM818-TRBKCC - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TM818-TRBKCC
Combination Switch/Receptacle TM818-TRBKCC
" DECORATOR TYPE BLACK COLOR UL 20/498, UL (CANADA AND US) APPROVAL 120/125 VAC 15 AMPERE 1-POLE ROCKER SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • BLACK COLOR
  • UL 20/498, UL (CANADA AND US) APPROVAL
  • 120/125 VAC 15 AMPERE 1-POLE ROCKER SWITCH TYPE
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM818-TRBKCC
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F41S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details