Selecta Products Combination Switch/Receptacle TM818-PLWCC

Description
" DECORATOR TYPE WHITE COLOR UL 20/498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES PILOT LIGHT "
Datasheet
Description
" DECORATOR TYPE WHITE COLOR UL 20/498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES PILOT LIGHT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TM818-PLWCC - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TM818-PLWCC
Combination Switch/Receptacle TM818-PLWCC
" DECORATOR TYPE WHITE COLOR UL 20/498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES PILOT LIGHT "

"

  • DECORATOR TYPE
  • WHITE COLOR
  • UL 20/498, UL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • 120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • INCLUDES PILOT LIGHT

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM818-PLWCC
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details