"
DECORATOR TYPE
IVORY COLOR
UL 20/498, UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES PILOT LIGHT
"
Selecta Products
Done
Datasheet
Description
"
DECORATOR TYPE
IVORY COLOR
UL 20/498, UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES PILOT LIGHT
"
"
DECORATOR TYPE
IVORY COLOR
UL 20/498, UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES PILOT LIGHT
"
"
DECORATOR TYPE
IVORY COLOR
UL 20/498, UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE