Selecta Products Combination Switch/Receptacle TM818-PLBKCC

Description
" DECORATOR TYPE BLACK COLOR UL 20/498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES PILOT LIGHT "
Datasheet
Description
" DECORATOR TYPE BLACK COLOR UL 20/498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES PILOT LIGHT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TM818-PLBKCC - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TM818-PLBKCC
Combination Switch/Receptacle TM818-PLBKCC
" DECORATOR TYPE BLACK COLOR UL 20/498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES PILOT LIGHT "

"

  • DECORATOR TYPE
  • BLACK COLOR
  • UL 20/498, UL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • 120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • INCLUDES PILOT LIGHT

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM818-PLBKCC
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6815-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R Canada Standard - 2103L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details