Selecta Products Combination Switch/Pilot Light TM813-PLBKCC

Description
" DECORATOR TYPE BLACK COLOR UL 20, UL (CANADA AND US) APPROVAL 120 VAC 15 AMPERE 1-POLE ROCKER, 120 VAC 15 AMPERE 3-WAY ROCKER SWITCH TYPE SIDE, BACK WIRING 120 VAC 15 AMPERE PILOT LIGHT TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE BLACK COLOR UL 20, UL (CANADA AND US) APPROVAL 120 VAC 15 AMPERE 1-POLE ROCKER, 120 VAC 15 AMPERE 3-WAY ROCKER SWITCH TYPE SIDE, BACK WIRING 120 VAC 15 AMPERE PILOT LIGHT TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Combination Switch/Pilot Light
TM813-PLBKCC
Combination Switch/Pilot Light TM813-PLBKCC
" DECORATOR TYPE BLACK COLOR UL 20, UL (CANADA AND US) APPROVAL 120 VAC 15 AMPERE 1-POLE ROCKER, 120 VAC 15 AMPERE 3-WAY ROCKER SWITCH TYPE SIDE, BACK WIRING 120 VAC 15 AMPERE PILOT LIGHT TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • BLACK COLOR
  • UL 20, UL (CANADA AND US) APPROVAL
  • 120 VAC 15 AMPERE 1-POLE ROCKER, 120 VAC 15 AMPERE 3-WAY ROCKER SWITCH TYPE
  • SIDE, BACK WIRING
  • 120 VAC 15 AMPERE PILOT LIGHT TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM813-PLBKCC
Product Name Combination Switch/Pilot Light
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - K1 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade - 1005S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details