Selecta Products Combination Switch/Receptacle TM8118-WCC

Description
" DECORATOR TYPE WHITE COLOR UL 20/498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION (2) 120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE WHITE COLOR UL 20/498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION (2) 120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TM8118-WCC - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TM8118-WCC
Combination Switch/Receptacle TM8118-WCC
" DECORATOR TYPE WHITE COLOR UL 20/498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION (2) 120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • WHITE COLOR
  • UL 20/498, UL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • (2) 120/125 VAC 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE STRAIGHT BLADE RECEPTACLE TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TM8118-WCC
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP67 Watertight Box Receptacle - D52S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R for Special Purpose - L1430RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Rectangular Power Connectors - 1-2213756-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details