Selecta Products Combination Switch/Switch TM811-LACC

Description
" DECORATOR TYPE LIGHT ALMOND COLOR UL 20, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 1 TYPE 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 2 TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE LIGHT ALMOND COLOR UL 20, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 1 TYPE 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 2 TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - TM811-LACC - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
TM811-LACC
Combination Switch/Switch TM811-LACC
" DECORATOR TYPE LIGHT ALMOND COLOR UL 20, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 1 TYPE 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 2 TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • LIGHT ALMOND COLOR
  • UL 20, UL (CANADA AND US) APPROVAL
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 1 TYPE
  • 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 2 TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM811-LACC
Product Name Combination Switch/Switch
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Paddle; Paddle
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details