"
DECORATOR TYPE
POLYCARBONATE MATERIAL
LIGHT ALMOND COLOR
UL 508, UL (CANADA AND US) APPROVAL
SPECIFICATION GRADE APPLICATION
SIDE, BACK WIRING
NO WALL PLATE INCLUDED
120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE
120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
DECORATOR TYPE
POLYCARBONATE MATERIAL
LIGHT ALMOND COLOR
UL 508, UL (CANADA AND US) APPROVAL
SPECIFICATION GRADE APPLICATION
SIDE, BACK WIRING
NO WALL PLATE INCLUDED
120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE
120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DECORATOR TYPE
POLYCARBONATE MATERIAL
LIGHT ALMOND COLOR
UL 508, UL (CANADA AND US) APPROVAL
SPECIFICATION GRADE APPLICATION
SIDE, BACK WIRING
NO WALL PLATE INCLUDED
120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE
120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE
APPLICABLE STANDARD NEMA WD-1/WD-6
"