Selecta Products Combination Switch/Switch TM811-DTMOI

Description
" DECORATOR TYPE POLYCARBONATE MATERIAL IVORY COLOR UL 508, UL (CANADA AND US) APPROVAL SPECIFICATION GRADE APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE POLYCARBONATE MATERIAL IVORY COLOR UL 508, UL (CANADA AND US) APPROVAL SPECIFICATION GRADE APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - TM811-DTMOI - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
TM811-DTMOI
Combination Switch/Switch TM811-DTMOI
" DECORATOR TYPE POLYCARBONATE MATERIAL IVORY COLOR UL 508, UL (CANADA AND US) APPROVAL SPECIFICATION GRADE APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • POLYCARBONATE MATERIAL
  • IVORY COLOR
  • UL 508, UL (CANADA AND US) APPROVAL
  • SPECIFICATION GRADE APPLICATION
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE
  • 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM811-DTMOI
Product Name Combination Switch/Switch
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1748301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
High Inrush 10 & 16 AMP Rocker - JWL12RAA/U - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers