Selecta Products Combination Switch/Switch TM811-DTMALA

Description
" DECORATOR TYPE POLYCARBONATE MATERIAL LIGHT ALMOND COLOR UL 20, UL (CANADA AND US) APPROVAL SPECIFICATION GRADE APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE POLYCARBONATE MATERIAL LIGHT ALMOND COLOR UL 20, UL (CANADA AND US) APPROVAL SPECIFICATION GRADE APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - TM811-DTMALA - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
TM811-DTMALA
Combination Switch/Switch TM811-DTMALA
" DECORATOR TYPE POLYCARBONATE MATERIAL LIGHT ALMOND COLOR UL 20, UL (CANADA AND US) APPROVAL SPECIFICATION GRADE APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • POLYCARBONATE MATERIAL
  • LIGHT ALMOND COLOR
  • UL 20, UL (CANADA AND US) APPROVAL
  • SPECIFICATION GRADE APPLICATION
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE
  • 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM811-DTMALA
Product Name Combination Switch/Switch
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 7932516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Process Sealed Subminiature Rocker - A13KH - NKK Switches
Specs
Rocker Actuator Rocker; Rocker
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers