Selecta Products Combination Switch/Switch TM811-DTMAI

Description
" DECORATOR TYPE IVORY COLOR UL 20, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 150 AMPERE ROCKER SWITCH 1 TYPE 120 VAC 150 AMPERE ROCKER SWITCH 2 TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE IVORY COLOR UL 20, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 150 AMPERE ROCKER SWITCH 1 TYPE 120 VAC 150 AMPERE ROCKER SWITCH 2 TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - TM811-DTMAI - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
TM811-DTMAI
Combination Switch/Switch TM811-DTMAI
" DECORATOR TYPE IVORY COLOR UL 20, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 150 AMPERE ROCKER SWITCH 1 TYPE 120 VAC 150 AMPERE ROCKER SWITCH 2 TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • IVORY COLOR
  • UL 20, UL (CANADA AND US) APPROVAL
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • 120 VAC 150 AMPERE ROCKER SWITCH 1 TYPE
  • 120 VAC 150 AMPERE ROCKER SWITCH 2 TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM811-DTMAI
Product Name Combination Switch/Switch
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Rocker Switches - 450-1035-ND - DigiKey
Specs
Rocker Actuator Paddle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers
A8L Miniature Rocker Switch - A8L-21-13N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details