Selecta Products Combination Switch/Switch TM811-DTMABK

Description
" DECORATOR TYPE POLYCARBONATE MATERIAL BLACK COLOR UL 20, UL (CANADA AND US) APPROVAL SPECIFICATION GRADE APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE POLYCARBONATE MATERIAL BLACK COLOR UL 20, UL (CANADA AND US) APPROVAL SPECIFICATION GRADE APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - TM811-DTMABK - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
TM811-DTMABK
Combination Switch/Switch TM811-DTMABK
" DECORATOR TYPE POLYCARBONATE MATERIAL BLACK COLOR UL 20, UL (CANADA AND US) APPROVAL SPECIFICATION GRADE APPLICATION SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • POLYCARBONATE MATERIAL
  • BLACK COLOR
  • UL 20, UL (CANADA AND US) APPROVAL
  • SPECIFICATION GRADE APPLICATION
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • 120 VAC 15 AMPERE ROCKER SWITCH 1 TYPE
  • 120 VAC 15 AMPERE ROCKER SWITCH 2 TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM811-DTMABK
Product Name Combination Switch/Switch
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Decorative Switch & 20A Tamper Resistant Decorative Outlet - 72212 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8L Miniature Rocker Switch - A8L-11-11N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Solder
View Details
3 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details