Selecta Products Combination Switch/Switch TM811-CC

Description
" DECORATOR TYPE BROWN COLOR UL 20, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 1 TYPE 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 2 TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE BROWN COLOR UL 20, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 1 TYPE 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 2 TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - TM811-CC - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
TM811-CC
Combination Switch/Switch TM811-CC
" DECORATOR TYPE BROWN COLOR UL 20, UL (CANADA AND US) APPROVAL SIDE, BACK WIRING NO WALL PLATE INCLUDED 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 1 TYPE 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 2 TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • BROWN COLOR
  • UL 20, UL (CANADA AND US) APPROVAL
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 1 TYPE
  • 120 VAC 15 AMPERE 1-POLE ROCKER SWITCH 2 TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM811-CC
Product Name Combination Switch/Switch
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
20 Amp Single Pole Decorative Switch, Commercial Grade - 1014 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details