Selecta Products Combination Switch/Pilot Light TM81-PLICC

Description
" DECORATOR TYPE IVORY COLOR UL 20/498, UL (CANADA AND US) APPROVAL 120/125 VAC 15 AMPERE 1-POLE ROCKER SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED 1/4 W LED PILOT LIGHT TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1 "
Datasheet
Description
" DECORATOR TYPE IVORY COLOR UL 20/498, UL (CANADA AND US) APPROVAL 120/125 VAC 15 AMPERE 1-POLE ROCKER SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED 1/4 W LED PILOT LIGHT TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Pilot Light - TM81-PLICC - Selecta Products
Tehachapi, CA, USA
Combination Switch/Pilot Light
TM81-PLICC
Combination Switch/Pilot Light TM81-PLICC
" DECORATOR TYPE IVORY COLOR UL 20/498, UL (CANADA AND US) APPROVAL 120/125 VAC 15 AMPERE 1-POLE ROCKER SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED 1/4 W LED PILOT LIGHT TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1 "

"

  • DECORATOR TYPE
  • IVORY COLOR
  • UL 20/498, UL (CANADA AND US) APPROVAL
  • 120/125 VAC 15 AMPERE 1-POLE ROCKER SWITCH TYPE
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • 1/4 W LED PILOT LIGHT TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM81-PLICC
Product Name Combination Switch/Pilot Light
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1313V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details